TE Connectivity Headers, Receptacles, Female Sockets 104078-5

Description
"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A3219-ND
Headers, Receptacles, Female Sockets A3219-ND
"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 104078-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
104078-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 104078-5
CONN RCPT 50POS 0.05 GOLD PCB

CONN RCPT 50POS 0.05 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle, 50Way, 2Row; Approval Bodies Amp - Te Connectivity - 66F1591 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 50Way, 2Row; Approval Bodies Amp - Te Connectivity
66F1591
Board-Board Connector Receptacle, 50Way, 2Row; Approval Bodies Amp - Te Connectivity 66F1591
BOARD-BOARD CONNECTOR RECEPTACLE, 50WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplast ic; Connector Shroud:No; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 50WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplastic; Connector Shroud:No; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No

Supplier's Site
50 System 50 Rcpt Assy Drst Amp - Te Connectivity - 41AJ1820 - Newark, An Avnet Company
Chicago, IL, United States
50 System 50 Rcpt Assy Drst Amp - Te Connectivity
41AJ1820
50 System 50 Rcpt Assy Drst Amp - Te Connectivity 41AJ1820
50 SYSTEM 50 RCPT ASSY DRST

50 SYSTEM 50 RCPT ASSY DRST

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3219-ND 104078-5 66F1591 41AJ1820
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 50Way, 2Row; Approval Bodies Amp - Te Connectivity 50 System 50 Rcpt Assy Drst Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole PCB Straight Thru Hole
Voltage Rating 30 volts 30 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details