TE Connectivity Compression Connectors 004112-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Rotating Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26 MM , 16.5 MM  [.649 INCH , 1.02 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 24.5 MM , 34 MM  [.964 INCH , 1.33 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150, 240 Compatible Conductor Range (AWGKC) : 500 - 500, 300 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Rotating Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26 MM , 16.5 MM  [.649 INCH , 1.02 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 24.5 MM , 34 MM  [.964 INCH , 1.33 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150, 240 Compatible Conductor Range (AWGKC) : 500 - 500, 300 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 004112-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
004112-000
Compression Connectors 004112-000
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Rotating Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26 MM , 16.5 MM  [.649 INCH , 1.02 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 24.5 MM , 34 MM  [.964 INCH , 1.33 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150, 240 Compatible Conductor Range (AWGKC) : 500 - 500, 300 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Compression Barrel Type : Rotating
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 26 MM , 16.5 MM  [.649 INCH , 1.02 INCH ]
  • Barrel Length : 60 MM  [2.362 INCH ]
  • Barrel Outside Diameter : 24.5 MM , 34 MM  [.964 INCH , 1.33 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 150, 240
  • Compatible Conductor Range (AWGKC) : 500 - 500, 300 - 300

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 004112-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details