The 917701-1 is a double lock plate for 2.5 mm signal double lock connectors, designed to prevent contact back-out and ensure positive loading. It is compatible with plug and cap housings in 2-13 position configurations, features a natural color finish, and is made from materials compliant with UL 94 V-0 and IEC 60335-1 5th Edition Glow Wire Test (750°C, no flame). The plate mates with connectors accepting 26-20 AWG wire, operating up to 3 A per contact and 250 VAC, with a maximum temperature rating of 105°C.
Connector Accessories Double Lock Plate Straight Natural Bag Product overview: 917701-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-917701-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-917701-1 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |