TE Connectivity
Automotive Terminals
917067-6
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM [.043 - .083 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 18, 19, 20 Wire Size Search (MMSQ) : .3, .6, .4, .8, .5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM [.043 - .083 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 18, 19, 20 Wire Size Search (MMSQ) : .3, .6, .4, .8, .5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM [.043 - .083 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 18, 19, 20 Wire Size Search (MMSQ) : .3, .6, .4, .8, .5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1 MM [.039 INCH ]
- Terminal Type : Tab
Dimensions
- Compatible Insulation Diameter Range : 1.1 - 2.1 MM [.043 - .083 INCH ]
- Wire Size (MMSQ) : .3 - .85
- Wire Size (AWG) : 22 - 18
- Wire Size Search (AWG) : 21, 22, 18, 19, 20
- Wire Size Search (MMSQ) : .3, .6, .4, .8, .5
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
917067-6 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details