TE Connectivity
Automotive Terminals
0460-208-12141
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel
Dimensions PCB Hole Diameter : .89 - .99 MM [.035 - .039 INCH ]
Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel
Dimensions PCB Hole Diameter : .89 - .99 MM [.035 - .039 INCH ]
Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel
Dimensions PCB Hole Diameter : .89 - .99 MM [.035 - .039 INCH ]
Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : Size 12
- Crimp Type : Indent Crimp
- Interface Plating : Nickel (Ni)
- Mating Pin Diameter : 2.4 MM [.094 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 25
- Wire Contact Termination Area Plating Material : Nickel
Dimensions
- PCB Hole Diameter : .89 - .99 MM [.035 - .039 INCH ]
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
Electrical Contacts |
|
Product Number
|
0460-208-12141 |
1734-1120-ND |
|
Product Name
|
Automotive Terminals |
Contacts - Multi Purpose |
|
Type
|
Contact
|
|
|
Plating / Coating
|
Nickel; Nickel (Ni)
|
|
|
Applications
|
Motor or Generator
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details