TE Connectivity Automotive Terminals 1-2349180-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Tab Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size Search (MMSQ) : 6 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Tab Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size Search (MMSQ) : 6 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2349180-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2349180-3
Automotive Terminals 1-2349180-3
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Tab Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size Search (MMSQ) : 6 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter (MM) : 4
  • Terminal Type : Tab

Dimensions


  • Wire Size (MMSQ) : 4 - 6
  • Wire Size Search (MMSQ) : 6

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2349180-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Automotive Terminals - 0460-208-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details