TE Connectivity Connector Strain Relief 207470-1

Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 8.13 MM  [.32 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4 - 24 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 8.13 MM  [.32 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4 - 24 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 207470-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
207470-1
Connector Strain Relief 207470-1
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 8.13 MM  [.32 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4 - 24 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle (DEG) : 90, 180
  • Primary Product Color : Black
  • Primary Product Material : Polypropylene

Configuration Features


  • Number of Positions : 15

Dimensions


  • Compatible Cable Diameter Range : 8.13 MM  [.32 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4 - 24

Operation/Application


  • Compatible With Connector Shell Size : 2
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 207470-1
Product Name Connector Strain Relief
Material Polypropylene
Unlock Full Specs
to access all available technical data