TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 1-172075-1

Description
Win Source Part Number: 1365564-1-172075-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 172075 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Stacking Direction: Top to Bottom Material: Nylon
Request a Quote Datasheet
Description
Win Source Part Number: 1365564-1-172075-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 172075 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Stacking Direction: Top to Bottom Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1365564-1-172075-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365564-1-172075-1
Connectors, Interconnects - Terminals - Housings, Boots 1365564-1-172075-1
Win Source Part Number: 1365564-1-172075-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 172075 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Stacking Direction: Top to Bottom Material: Nylon

Win Source Part Number: 1365564-1-172075-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 172075
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 3
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Top to Bottom
Material: Nylon

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1-172075-1
Automotive Electronic Connector 340-1-172075-1
Conn Housing RCP 3 POS Crimp ST Cable Mount Automotive Bag Product overview: 1-172075-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-172075-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS Crimp ST Cable Mount Automotive Bag Product overview: 1-172075-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-172075-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - A138957-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A138957-ND
Housings, Boots A138957-ND
"3 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"

"3 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"

Buy Now Datasheet
187 Positive Lock Rec Hsg 3P Rohs Compliant Amp - Te Connectivity - 09H6722 - Newark, An Avnet Company
Chicago, IL, United States
187 Positive Lock Rec Hsg 3P Rohs Compliant Amp - Te Connectivity
09H6722
187 Positive Lock Rec Hsg 3P Rohs Compliant Amp - Te Connectivity 09H6722
187 POSITIVE LOCK REC HSG 3P ROHS COMPLIANT: YES

187 POSITIVE LOCK REC HSG 3P ROHS COMPLIANT: YES

Supplier's Site
Housings, Boots - 1-172075-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
1-172075-1
Housings, Boots 1-172075-1
CONN RCPT HSG 0.187 3POS NATURAL

CONN RCPT HSG 0.187 3POS NATURAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365564-1-172075-1 340-1-172075-1 A138957-ND 09H6722 1-172075-1
Product Name Connectors, Interconnects - Terminals - Housings, Boots Automotive Electronic Connector Housings, Boots 187 Positive Lock Rec Hsg 3P Rohs Compliant Amp - Te Connectivity Housings, Boots
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC4 DIN Medium/High-Current Connectors - XC4L-1541 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers