TE Connectivity Rectangular Connector Contacts 1241414-3

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A127887TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A127887TR-ND
Rectangular Connector Contacts A127887TR-ND
Socket Contact Silver 14-16 AWG Crimp Stamped

Socket Contact Silver 14-16 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A127887CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A127887CT-ND
Rectangular Connector Contacts A127887CT-ND
Socket Contact Silver 14-16 AWG Crimp Stamped

Socket Contact Silver 14-16 AWG Crimp Stamped

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333669-1241414-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333669-1241414-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333669-1241414-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333669-1241414-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Silver Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A127887DKRINACTIVE,A 127887DKR-ND,A127887 DKR,1241414-3-ND,A12 7887CT,A127887TR,-12 41414-3-LSI Base Product Number: 1241414 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333669-1241414-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Silver
Wire Gauge: 14-16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A127887DKRINACTIVE,A127887DKR-ND,A127887DKR,1241414-3-ND,A127887CT,A127887TR,-1241414-3-LSI
Base Product Number: 1241414
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1241414-3
Electronic Connector 332-1241414-3
Timer Contacts Product overview: 1241414-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241414-3 can be used for catalog matching and distributor lookup.

Timer Contacts Product overview: 1241414-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241414-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp Rohs Compliant Te Connectivity - 74AJ7746 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp Rohs Compliant Te Connectivity
74AJ7746
Automotive Contact, Socket, Crimp Rohs Compliant Te Connectivity 74AJ7746
AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1241414-3 A127887TR-ND 1333669-1241414-3 332-1241414-3 74AJ7746
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Automotive Contact, Socket, Crimp Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products