Body Features Body Material : PBT GF Cable Exit Type : Straight to Angled, Straight to Straight Connector & Keying Code : B Ferrule : With
Configuration Features Number of Positions : 4 Number of Rows : 2
Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 20, 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .6 MM , .4 MM [.024 INCH , .016 INCH ] Mating Tab Width : 1.6 MM , .5 MM [.063 INCH , .02 INCH ] Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Silver (Ag)
Dimensions Connector Height : 39.8 MM [1.57 INCH ] Product Length : 52.8 MM [2.08 INCH ] Product Width : 42.5 MM [1.67 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 60
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ] Housing Color : Gray
Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Attachment Style : Front Mount
Operation/Applicatio
n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes
Other Connector Position Assurance Capable : No Dielectric Material : PA GF
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Locking Lance, On the Terminal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : STP, UTP Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Type : Straight to Angled, Straight to Straight
- Connector & Keying Code : B
- Ferrule : With
Configuration Features
- Number of Positions : 4
- Number of Rows : 2
Contact Features
- Center Contact : With
- Contact Current Rating (Max) (AMP) : 20, 3
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Tab
- Mating Tab Thickness : .6 MM , .4 MM [.024 INCH , .016 INCH ]
- Mating Tab Width : 1.6 MM , .5 MM [.063 INCH , .02 INCH ]
- Outer Contact Plating Material : Nickel (Ni)
- RF Connector Center Contact Plating Material : Silver (Ag)
Dimensions
- Connector Height : 39.8 MM [1.57 INCH ]
- Product Length : 52.8 MM [2.08 INCH ]
- Product Width : 42.5 MM [1.67 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 60
Housing Features
- Centerline (Pitch) : 1.8 MM [.071 INCH ]
- Housing Color : Gray
Industry Standards
- Compatible With Agency/Standards Products : ISO 8092
- IP Rating : IP6K9K, IP67
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Retention : With
- Panel Attachment Style : Front Mount
Operation/Application
- Circuit Application : Power & Signal
- Operating Frequency Range (GHZ) : 0 - 1, 0 - .1
- Shielded : Yes
Other
- Connector Position Assurance Capable : No
- Dielectric Material : PA GF
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Wire-to-Wire
- Mixed & Hybrid Connector : Yes
- Primary Locking Feature : Locking Lance, On the Terminal
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : STP, UTP
- Operating Temperature (Max) : 140 DEGC [284 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]