TE Connectivity Coax Connectors 1061001-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Dimensions Profile Height from PCB : 5.9 MM  [.231 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Dimensions Profile Height from PCB : 5.9 MM  [.231 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1061001-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1061001-1
Coax Connectors 1061001-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Dimensions Profile Height from PCB : 5.9 MM  [.231 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper, Nickel
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Profile Height from PCB : 5.9 MM  [.231 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A111761-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111761-ND
Coaxial Connector (RF) Assemblies A111761-ND
MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1061001-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1061001-1
RF Connectors / Coaxial Connectors 1061001-1
RF Connectors / Coaxial Connectors 5862 5007 09 OSX JACK RECEPTA

RF Connectors / Coaxial Connectors 5862 5007 09 OSX JACK RECEPTA

Buy Now Datasheet
5862 5007 09, Osx Jack Recepta Amp - Te Connectivity - 75AC4830 - Newark, An Avnet Company
Chicago, IL, United States
5862 5007 09, Osx Jack Recepta Amp - Te Connectivity
75AC4830
5862 5007 09, Osx Jack Recepta Amp - Te Connectivity 75AC4830
5862 5007 09, OSX JACK RECEPTA

5862 5007 09, OSX JACK RECEPTA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1061001-1 A111761-ND 1061001-1 75AC4830
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors 5862 5007 09, Osx Jack Recepta Amp - Te Connectivity
Connector Type Wire to Wire Connector MCX
Gender Female / Jack
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Coax Connectors - 1053354-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
7 suppliers
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Hard Metric Backplane Connectors - 100141-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
7 suppliers