TE Connectivity Pulse Transformers 800052-SF

Description
Body Features Product Weight : 24 G  [.84 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 25.5 MM  [1 INCH ] Product Width : 25.5 MM  [1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 24 G  [.84 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 25.5 MM  [1 INCH ] Product Width : 25.5 MM  [1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 800052-SF - TE Connectivity
Berwyn, PA, United States
Pulse Transformers
800052-SF
Pulse Transformers 800052-SF
Body Features Product Weight : 24 G  [.84 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 25.5 MM  [1 INCH ] Product Width : 25.5 MM  [1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Body Features


  • Product Weight : 24 G  [.84 OZ ]

Dimensions


  • Product Height : 25 MM  [.98 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]
  • Product Width : 25.5 MM  [1 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 1

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Input Termination Type : PCB Pin
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 800052-SF
Product Name Pulse Transformers
Standards RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672327-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details
Step Down Transformers - 1672326-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 4-1611469-1 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details