TE Connectivity Crimp Wire Pins, Tabs & Ferrules 9-160402-2

Description
Body Features Double Wire : No Insulation Color : Blue Insulation Material : Nylon Insulation Sleeve Material : Nylon Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Pin, Tab & Ferrule Terminal Type : Wire Pin Pin Type : Formed Terminal Length : 15.2 MM  [.598 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 - 4.31 MM , 4.29 MM  [.115 - .169 INCH , .169 INCH ] Barrel Inside Diameter : 4.4 MM  [.173 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 29.08 MM  [1.145 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Connects To : Pin Receptacle Heavy Duty : No Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Double Wire : No Insulation Color : Blue Insulation Material : Nylon Insulation Sleeve Material : Nylon Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Pin, Tab & Ferrule Terminal Type : Wire Pin Pin Type : Formed Terminal Length : 15.2 MM  [.598 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 - 4.31 MM , 4.29 MM  [.115 - .169 INCH , .169 INCH ] Barrel Inside Diameter : 4.4 MM  [.173 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 29.08 MM  [1.145 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Connects To : Pin Receptacle Heavy Duty : No Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 9-160402-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
9-160402-2
Crimp Wire Pins, Tabs & Ferrules 9-160402-2
Body Features Double Wire : No Insulation Color : Blue Insulation Material : Nylon Insulation Sleeve Material : Nylon Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Pin, Tab & Ferrule Terminal Type : Wire Pin Pin Type : Formed Terminal Length : 15.2 MM  [.598 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 - 4.31 MM , 4.29 MM  [.115 - .169 INCH , .169 INCH ] Barrel Inside Diameter : 4.4 MM  [.173 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 29.08 MM  [1.145 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Connects To : Pin Receptacle Heavy Duty : No Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-003 Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Double Wire : No
  • Insulation Color : Blue
  • Insulation Material : Nylon
  • Insulation Sleeve Material : Nylon
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Pin, Tab & Ferrule Terminal Type : Wire Pin
  • Pin Type : Formed
  • Terminal Length : 15.2 MM  [.598 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.92 - 4.31 MM , 4.29 MM  [.115 - .169 INCH , .169 INCH ]
  • Barrel Inside Diameter : 4.4 MM  [.173 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 29.08 MM  [1.145 INCH ]
  • Terminal Material Thickness : .4 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 1 - 2.6
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Connects To : Pin Receptacle
  • Heavy Duty : No

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : WIRE PIN-003
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Terminal : Without

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Terminals - Wire Pin Connectors - A114602-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A114602-ND
Terminals - Wire Pin Connectors A114602-ND
CONN WIRE PIN TERM 14-16AWG PIDG

CONN WIRE PIN TERM 14-16AWG PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
9-160402-2
Terminals 9-160402-2
Terminals PIDG WIRE PIN ASSY

Terminals PIDG WIRE PIN ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 9-160402-2 A114602-ND 9-160402-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers