TE Connectivity Contact Configuration Oeg Te Connectivity 9-1440003-5.

Description
Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:277V; Relay Terminals:Solder; Contact Voltage VDC:30V RoHS Compliant: Yes
Datasheet
Description
Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:277V; Relay Terminals:Solder; Contact Voltage VDC:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Oeg Te Connectivity - 29AC1753 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Oeg Te Connectivity
29AC1753
Contact Configuration Oeg Te Connectivity 29AC1753
Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:277V; Relay Terminals:Solder; Contact Voltage VDC:30V RoHS Compliant: Yes

Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:277V; Relay Terminals:Solder; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 29AC1753
Product Name Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1833011-7 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spdt, 110Vac, 10A, Din Rail; Svhc Finder - 70AH0431 - Newark, An Avnet Company
Specs
Features Latching
Mounting DIN
Approvals RoHS
View Details