TE Connectivity Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity 9-1437657-8

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-10AWG; PITCH SPACING:11.13MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:6POSITIONS ; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:10AWG; RATED CURRENT:30A; RATED VOLTAGE:600V; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-10AWG; PITCH SPACING:11.13MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:6POSITIONS ; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:10AWG; RATED CURRENT:30A; RATED VOLTAGE:600V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity - 29AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity
29AC1752
Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity 29AC1752
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-10AWG; PITCH SPACING:11.13MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:6POSITIONS ; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:10AWG; RATED CURRENT:30A; RATED VOLTAGE:600V; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL BLOCK, BARRIER, 6 POSITION, 18-10AWG; PITCH SPACING:11.13MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:6POSITIONS; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:10AWG; RATED CURRENT:30A; RATED VOLTAGE:600V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1752
Product Name Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details