TE Connectivity Solid State Relays 9-1393028-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9-1393028-1 is a DC input solid state relay module with a 1 Form A (SPST-NO) output, designed for board mounting via solder pins. It features 4000 V rms optical isolation, a maximum output current of 50 mA, and a maximum output voltage of 30 VDC. The device operates with a logic supply voltage of 12 to 18 VDC and has a typical input current of 10 mA at 15 VDC. Its operating temperature range is -30°C to +80°C, with storage from -30°C to +100°C. The unit has a turn-on and turn-off time of 1 ms, and output leakage current of 10 µA at maximum voltage. It is potted with UL94V-0 rated compound, measures 43.1 mm in length, 15.15 mm in width, and 31.7 mm in height, and weighs 35 g. It is compatible with 2IOM mounting boards and includes a mounting stud with hex nut and washer.

Datasheet Summary
Powered by GS/AI

The 9-1393028-1 is a DC input solid state relay module with a 1 Form A (SPST-NO) output, designed for board mounting via solder pins. It features 4000 V rms optical isolation, a maximum output current of 50 mA, and a maximum output voltage of 30 VDC. The device operates with a logic supply voltage of 12 to 18 VDC and has a typical input current of 10 mA at 15 VDC. Its operating temperature range is -30°C to +80°C, with storage from -30°C to +100°C. The unit has a turn-on and turn-off time of 1 ms, and output leakage current of 10 µA at maximum voltage. It is potted with UL94V-0 rated compound, measures 43.1 mm in length, 15.15 mm in width, and 31.7 mm in height, and weighs 35 g. It is compatible with 2IOM mounting boards and includes a mounting stud with hex nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 9-1393028-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
9-1393028-1
Solid State Relays 9-1393028-1
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 43.1 MM  [1.7 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 3 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : .05
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 9-1393028-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
INPUT DC MODULE,15V DC LOGIC-24V DC IP

INPUT DC MODULE,15V DC LOGIC-24V DC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1393028-1 9-1393028-1
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393243-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Power Relays - 1-1393102-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers