TE Connectivity Electromechanical Relays & Contactors 1-1415533-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 1333 Coil Voltage Rating (VDC) : 40 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 50 Height Class (Mechanical) (MM) : 50 Length Class (Mechanical) (MM) : 60 Width Class (Mechanical) (MM) : 40 Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 1333 Coil Voltage Rating (VDC) : 40 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 50 Height Class (Mechanical) (MM) : 50 Length Class (Mechanical) (MM) : 60 Width Class (Mechanical) (MM) : 40 Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1415533-1
Electromechanical Relays & Contactors 1-1415533-1
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 1333 Coil Voltage Rating (VDC) : 40 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 50 Height Class (Mechanical) (MM) : 50 Length Class (Mechanical) (MM) : 60 Width Class (Mechanical) (MM) : 40 Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.175 OZ ]

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 3A (NO) + 3B (NC)
  • Contact Number of Poles : 6
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 66.5 MM  [2.61 INCH ]
  • Product Length : 58 MM  [2.28 INCH ]
  • Product Width : 46 MM  [1.81 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.2
  • Coil Resistance (OHM) : 1333
  • Coil Voltage Rating (VDC) : 40
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : 1 - 1.5
  • Contact Current Class (AMP) : 5 - 10
  • Environmental Ambient Temperature Class (DEGC) : -25 - 50
  • Height Class (Mechanical) (MM) : 50
  • Length Class (Mechanical) (MM) : 60
  • Width Class (Mechanical) (MM) : 40

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Connector

Usage Conditions


  • Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ]
  • Environmental Category of Protection : RTI
Buy Now Datasheet
Relays - 1-1415533-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6ZA040

SR6ZA040

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1415533-1
Relays - Power Relays, Over 2 Amps 1-1415533-1
RELAY GEN PURPOSE 3PST 8A

RELAY GEN PURPOSE 3PST 8A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1415533-1 1-1415533-1 1-1415533-1
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
DC Coil Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393845-2 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Relays - 1-1393231-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers