TE Connectivity Shielded Contacts 899477N002

Description
Contact Features Shielded Contact Size : 12 Shielded Contact Style : Socket Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Government Qualified : No Military Standard : MIL-DTL-38999 I, III, IV Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Shielded Contact Size : 12 Shielded Contact Style : Socket Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Government Qualified : No Military Standard : MIL-DTL-38999 I, III, IV Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 899477N002 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
899477N002
Shielded Contacts 899477N002
Contact Features Shielded Contact Size : 12 Shielded Contact Style : Socket Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Government Qualified : No Military Standard : MIL-DTL-38999 I, III, IV Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Shielded Contact Size : 12
  • Shielded Contact Style : Socket

Dimensions


  • Wire Size (MMSQ) : .14 - .08
  • Wire Size (AWG) : 26 - 28

Industry Standards


  • Government Qualified : No
  • Military Standard : MIL-DTL-38999 I, III, IV

Product Type Features


  • Shielded Contact Product Type : Contact
  • Shielded Contact Wire & Cable Type : Coaxial

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 899477N002
Product Name Shielded Contacts
North American 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details