TE Connectivity Connector Backshells 894499-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/06, M83723/71, M83723/07, MS3472, M83723/42, M83723/48, NAS 1599, NAS 1694, M83723/91, M83723/77, M83723/95, M83723/69, M83723/75, NAS 1642, MS3475, M83723/98, MS3459, M83723/14, AS34121, M83723/96, AS34681, M83723/02, NAS 1702, AS34501, M83723/74, M83723/78, M83723/86, NAS 1693, M83723/03, M83723/67, M83723/43, MS3471, M83723/13, MS3474, AS34081, M83723/84, M83723/38, M83723/72, MS3470, NAS 1651, AS34241, NAS 1641, AS34461, M83723/68, M83723/73, M83723/05, M83723/36, M83723/39, M83723/85, M83723/04, AS34541, M83723/41, M83723/83, M83723/87, NAS 1692, M83723/37, AS34061, M83723/97, M83723/65, M83723/76, M83723/40, MS3476, NAS 1652, NAS 1650, NAS 1699, AS34641, AS34561, AS34511, M83723/66, NAS 1701, AS34041, M83723/01, NAS 1653, AS34001, M83723/08, AS34091, M83723/49, AS34011, M83723/82, NAS 1643, M83723/92, AS34671, NAS 1700 Operation/Applicatio n Compatible With Connector Shell Size : 12S, 12, 07 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/06, M83723/71, M83723/07, MS3472, M83723/42, M83723/48, NAS 1599, NAS 1694, M83723/91, M83723/77, M83723/95, M83723/69, M83723/75, NAS 1642, MS3475, M83723/98, MS3459, M83723/14, AS34121, M83723/96, AS34681, M83723/02, NAS 1702, AS34501, M83723/74, M83723/78, M83723/86, NAS 1693, M83723/03, M83723/67, M83723/43, MS3471, M83723/13, MS3474, AS34081, M83723/84, M83723/38, M83723/72, MS3470, NAS 1651, AS34241, NAS 1641, AS34461, M83723/68, M83723/73, M83723/05, M83723/36, M83723/39, M83723/85, M83723/04, AS34541, M83723/41, M83723/83, M83723/87, NAS 1692, M83723/37, AS34061, M83723/97, M83723/65, M83723/76, M83723/40, MS3476, NAS 1652, NAS 1650, NAS 1699, AS34641, AS34561, AS34511, M83723/66, NAS 1701, AS34041, M83723/01, NAS 1653, AS34001, M83723/08, AS34091, M83723/49, AS34011, M83723/82, NAS 1643, M83723/92, AS34671, NAS 1700 Operation/Applicatio n Compatible With Connector Shell Size : 12S, 12, 07 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 894499-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
894499-000
Connector Backshells 894499-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/06, M83723/71, M83723/07, MS3472, M83723/42, M83723/48, NAS 1599, NAS 1694, M83723/91, M83723/77, M83723/95, M83723/69, M83723/75, NAS 1642, MS3475, M83723/98, MS3459, M83723/14, AS34121, M83723/96, AS34681, M83723/02, NAS 1702, AS34501, M83723/74, M83723/78, M83723/86, NAS 1693, M83723/03, M83723/67, M83723/43, MS3471, M83723/13, MS3474, AS34081, M83723/84, M83723/38, M83723/72, MS3470, NAS 1651, AS34241, NAS 1641, AS34461, M83723/68, M83723/73, M83723/05, M83723/36, M83723/39, M83723/85, M83723/04, AS34541, M83723/41, M83723/83, M83723/87, NAS 1692, M83723/37, AS34061, M83723/97, M83723/65, M83723/76, M83723/40, MS3476, NAS 1652, NAS 1650, NAS 1699, AS34641, AS34561, AS34511, M83723/66, NAS 1701, AS34041, M83723/01, NAS 1653, AS34001, M83723/08, AS34091, M83723/49, AS34011, M83723/82, NAS 1643, M83723/92, AS34671, NAS 1700 Operation/Applicatio n Compatible With Connector Shell Size : 12S, 12, 07 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/06, M83723/71, M83723/07, MS3472, M83723/42, M83723/48, NAS 1599, NAS 1694, M83723/91, M83723/77, M83723/95, M83723/69, M83723/75, NAS 1642, MS3475, M83723/98, MS3459, M83723/14, AS34121, M83723/96, AS34681, M83723/02, NAS 1702, AS34501, M83723/74, M83723/78, M83723/86, NAS 1693, M83723/03, M83723/67, M83723/43, MS3471, M83723/13, MS3474, AS34081, M83723/84, M83723/38, M83723/72, MS3470, NAS 1651, AS34241, NAS 1641, AS34461, M83723/68, M83723/73, M83723/05, M83723/36, M83723/39, M83723/85, M83723/04, AS34541, M83723/41, M83723/83, M83723/87, NAS 1692, M83723/37, AS34061, M83723/97, M83723/65, M83723/76, M83723/40, MS3476, NAS 1652, NAS 1650, NAS 1699, AS34641, AS34561, AS34511, M83723/66, NAS 1701, AS34041, M83723/01, NAS 1653, AS34001, M83723/08, AS34091, M83723/49, AS34011, M83723/82, NAS 1643, M83723/92, AS34671, NAS 1700

Operation/Application


  • Compatible With Connector Shell Size : 12S, 12, 07

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 894499-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details