TE Connectivity Connector Backshells 003547-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 43.4 MM  [1.7 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1642, M83723/77, NAS 1641, M83723/74, M83723/76, NAS 1650, M83723/67, NAS 1652, AS34061, M83723/72, AS34641, M83723/04, NAS 1651, AS34001, M83723/82, M83723/84, M83723/02, M83723/05, M83723/38, M83723/96, NAS 1653, NAS 1702, M83723/07, M83723/83, M83723/91, NAS 1694, M83723/49, NAS 1643, AS34241, NAS 1699, NAS 1701, M83723/39, MS3476, NAS 1599, AS34011, M83723/87, NAS 1693, AS34681, M83723/41, M83723/14, MS3472, M83723/42, M83723/48, AS34091, M83723/03, M83723/85, AS34121, M83723/08, M83723/65, M83723/92, M83723/95, AS34511, M83723/98, AS34081, M83723/86, M83723/66, AS34501, M83723/37, M83723/71, NAS 1700, NAS 1692, AS34671, M83723/01, AS34461, M83723/13, M83723/73, M83723/06, M83723/43, AS34561, MS3475, M83723/97, M83723/78, MS3474, AS34541, M83723/68, M83723/36, M83723/40, MS3471, MS3459, M83723/75, MS3470, M83723/69, AS34041 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 43.4 MM  [1.7 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1642, M83723/77, NAS 1641, M83723/74, M83723/76, NAS 1650, M83723/67, NAS 1652, AS34061, M83723/72, AS34641, M83723/04, NAS 1651, AS34001, M83723/82, M83723/84, M83723/02, M83723/05, M83723/38, M83723/96, NAS 1653, NAS 1702, M83723/07, M83723/83, M83723/91, NAS 1694, M83723/49, NAS 1643, AS34241, NAS 1699, NAS 1701, M83723/39, MS3476, NAS 1599, AS34011, M83723/87, NAS 1693, AS34681, M83723/41, M83723/14, MS3472, M83723/42, M83723/48, AS34091, M83723/03, M83723/85, AS34121, M83723/08, M83723/65, M83723/92, M83723/95, AS34511, M83723/98, AS34081, M83723/86, M83723/66, AS34501, M83723/37, M83723/71, NAS 1700, NAS 1692, AS34671, M83723/01, AS34461, M83723/13, M83723/73, M83723/06, M83723/43, AS34561, MS3475, M83723/97, M83723/78, MS3474, AS34541, M83723/68, M83723/36, M83723/40, MS3471, MS3459, M83723/75, MS3470, M83723/69, AS34041 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 003547-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
003547-000
Connector Backshells 003547-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 43.4 MM  [1.7 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1642, M83723/77, NAS 1641, M83723/74, M83723/76, NAS 1650, M83723/67, NAS 1652, AS34061, M83723/72, AS34641, M83723/04, NAS 1651, AS34001, M83723/82, M83723/84, M83723/02, M83723/05, M83723/38, M83723/96, NAS 1653, NAS 1702, M83723/07, M83723/83, M83723/91, NAS 1694, M83723/49, NAS 1643, AS34241, NAS 1699, NAS 1701, M83723/39, MS3476, NAS 1599, AS34011, M83723/87, NAS 1693, AS34681, M83723/41, M83723/14, MS3472, M83723/42, M83723/48, AS34091, M83723/03, M83723/85, AS34121, M83723/08, M83723/65, M83723/92, M83723/95, AS34511, M83723/98, AS34081, M83723/86, M83723/66, AS34501, M83723/37, M83723/71, NAS 1700, NAS 1692, AS34671, M83723/01, AS34461, M83723/13, M83723/73, M83723/06, M83723/43, AS34561, MS3475, M83723/97, M83723/78, MS3474, AS34541, M83723/68, M83723/36, M83723/40, MS3471, MS3459, M83723/75, MS3470, M83723/69, AS34041 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 43.4 MM  [1.7 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1642, M83723/77, NAS 1641, M83723/74, M83723/76, NAS 1650, M83723/67, NAS 1652, AS34061, M83723/72, AS34641, M83723/04, NAS 1651, AS34001, M83723/82, M83723/84, M83723/02, M83723/05, M83723/38, M83723/96, NAS 1653, NAS 1702, M83723/07, M83723/83, M83723/91, NAS 1694, M83723/49, NAS 1643, AS34241, NAS 1699, NAS 1701, M83723/39, MS3476, NAS 1599, AS34011, M83723/87, NAS 1693, AS34681, M83723/41, M83723/14, MS3472, M83723/42, M83723/48, AS34091, M83723/03, M83723/85, AS34121, M83723/08, M83723/65, M83723/92, M83723/95, AS34511, M83723/98, AS34081, M83723/86, M83723/66, AS34501, M83723/37, M83723/71, NAS 1700, NAS 1692, AS34671, M83723/01, AS34461, M83723/13, M83723/73, M83723/06, M83723/43, AS34561, MS3475, M83723/97, M83723/78, MS3474, AS34541, M83723/68, M83723/36, M83723/40, MS3471, MS3459, M83723/75, MS3470, M83723/69, AS34041

Operation/Application


  • Compatible With Connector Shell Size : 08, 8S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac45-0804Ai Raychem - Te Connectivity - 35AC5592 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac45-0804Ai Raychem - Te Connectivity
35AC5592
Txr54Ac45-0804Ai Raychem - Te Connectivity 35AC5592
TXR54AC45-0804AI

TXR54AC45-0804AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 003547-000 35AC5592
Product Name Connector Backshells Txr54Ac45-0804Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details