TE Connectivity Mechanical Connectors 026394-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 3 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400 Inside Diameter Range (MM) : 28 Palm Hole Diameter : 17 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 3 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400 Inside Diameter Range (MM) : 28 Palm Hole Diameter : 17 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 026394-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
026394-000
Mechanical Connectors 026394-000
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 3 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400 Inside Diameter Range (MM) : 28 Palm Hole Diameter : 17 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded
  • Primary Product Material : Brass

Configuration Features


  • Number of Bolts : 3
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400
  • Inside Diameter Range (MM) : 28
  • Palm Hole Diameter : 17

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 026394-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details