TE Connectivity Splices 893523-000

Description
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 1.69 MM  [.067 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 1.69 MM  [.067 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 893523-000 - TE Connectivity
Berwyn, PA, United States
Splices
893523-000
Splices 893523-000
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 1.69 MM  [.067 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Splice Features : Splice Kit
  • Splice Material : Tin-Plated Copper

Configuration Features


  • Number of Serrations : 0

Contact Features


  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 1.69 MM  [.067 INCH ]
  • Splice Overall Length : 27.9 MM  [1.1 INCH ]
  • Wire Size (MMSQ) : .39 - 1.34
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1216 - 2426

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Splice Packaging Method : Bag/Box

Product Type Features


  • Insulated : Yes
  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : In-Line Splice
  • Splice Wire/Cable Type : Insulated Wire
  • Support Style : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 893523-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details