TE Connectivity Connector Contacts 88117-3

Description
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Conductor Width : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Conductor Width : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 88117-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
88117-3
Connector Contacts 88117-3
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Conductor Width : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FFC

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Accepts Conductor Width : 1.27 MM  [.05 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 88117-3
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details