TE Connectivity Splices 880458-2

Description
Body Features Plating Material : Tin Primary Product Color : Black Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 5 MM  [.197 INCH ] Overall Product Length : 16.2 MM  [.638 INCH ] Tap Wire Size (MMSQ) : 1 - 2.5 Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8234 - 10383 Housing Features Housing Material : Polyamide 6.6 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Primary Product Color : Black Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 5 MM  [.197 INCH ] Overall Product Length : 16.2 MM  [.638 INCH ] Tap Wire Size (MMSQ) : 1 - 2.5 Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8234 - 10383 Housing Features Housing Material : Polyamide 6.6 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 880458-2 - TE Connectivity
Berwyn, PA, United States
Splices
880458-2
Splices 880458-2
Body Features Plating Material : Tin Primary Product Color : Black Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 5 MM  [.197 INCH ] Overall Product Length : 16.2 MM  [.638 INCH ] Tap Wire Size (MMSQ) : 1 - 2.5 Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8234 - 10383 Housing Features Housing Material : Polyamide 6.6 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Plating Material : Tin
  • Primary Product Color : Black
  • Primary Product Material : Brass

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 5 MM  [.197 INCH ]
  • Overall Product Length : 16.2 MM  [.638 INCH ]
  • Tap Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 10
  • Wire Size (CMA) : 8234 - 10383

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Tap Cover
  • Splice Type : Tap Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now
Sheung Wan, Hong Kong
Terminals
880458-2
Terminals 880458-2
Terminals E. TAP ASS'Y (U.V.)

Terminals E. TAP ASS'Y (U.V.)

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 880458-2 880458-2
Product Name Splices Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details