TE Connectivity Connector Contacts 0660-206-0082

Description
Contact Features Contact Current Rating (Max) (AMP) : 150 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 35 - 55 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 150 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 35 - 55 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 0660-206-0082 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
0660-206-0082
Connector Contacts 0660-206-0082
Contact Features Contact Current Rating (Max) (AMP) : 150 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 35 - 55 Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Current Rating (Max) (AMP) : 150
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 35 - 55

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 0660-206-0082
Product Name Connector Contacts
International 35 to 55 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details