TE Connectivity Strain Relief Kit, 36Way, Thermoplastic; Accessory Type Amp Te Connectivity 207604-1

Description
STRAIN RELIEF KIT, 36WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:36 Position Plugs and Receptacles; No. of Positions:36Position s; Strain Relief Material:Thermoplast ic; Product Range:Metrimate Square Grid RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF KIT, 36WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:36 Position Plugs and Receptacles; No. of Positions:36Position s; Strain Relief Material:Thermoplast ic; Product Range:Metrimate Square Grid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Kit, 36Way, Thermoplastic; Accessory Type Amp Te Connectivity - 92F8429 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Kit, 36Way, Thermoplastic; Accessory Type Amp Te Connectivity
92F8429
Strain Relief Kit, 36Way, Thermoplastic; Accessory Type Amp Te Connectivity 92F8429
STRAIN RELIEF KIT, 36WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:36 Position Plugs and Receptacles; No. of Positions:36Position s; Strain Relief Material:Thermoplast ic; Product Range:Metrimate Square Grid RoHS Compliant: Yes

STRAIN RELIEF KIT, 36WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:36 Position Plugs and Receptacles; No. of Positions:36Positions; Strain Relief Material:Thermoplastic; Product Range:Metrimate Square Grid RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F8429
Product Name Strain Relief Kit, 36Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308350-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Liquid Tight Flex Gray - 85820111 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Gland, Straight; 7 to 16 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075263 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details