TE Connectivity Rectangular Wire & Cable Connectors & Housings 87499-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 7.75 MM  [.21 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 7.75 MM  [.21 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 87499-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
87499-6
Rectangular Wire & Cable Connectors & Housings 87499-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 7.75 MM  [.21 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 7.75 MM  [.21 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Wire Housings & Plugs - 7454956P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7454956P
Wire Housings & Plugs 7454956P
TE Connectivity 87499-6

TE Connectivity 87499-6

Supplier's Site
Wire Housings & Plugs - 7454956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7454956
Wire Housings & Plugs 7454956
TE Connectivity 87499-6

TE Connectivity 87499-6

Supplier's Site
Rectangular Connector Housings - A26964-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A26964-ND
Rectangular Connector Housings A26964-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity - 92F8383 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity
92F8383
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity 92F8383
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Features:Unstamped Housing RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Features:Unstamped Housing RoHS Compliant: Yes

Supplier's Site
03 Modiv Hsg Comp Sr .100Cl Rohs Compliant Amp - Te Connectivity - 77AC1849 - Newark, An Avnet Company
Chicago, IL, United States
03 Modiv Hsg Comp Sr .100Cl Rohs Compliant Amp - Te Connectivity
77AC1849
03 Modiv Hsg Comp Sr .100Cl Rohs Compliant Amp - Te Connectivity 77AC1849
03 MODIV HSG COMP SR .100CL ROHS COMPLIANT: YES

03 MODIV HSG COMP SR .100CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87499-6 87499-6 7454956P 7454956 A26964-ND 92F8383 77AC1849
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity 03 Modiv Hsg Comp Sr .100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Rectangular Wire & Cable Connectors & Housings - 102241-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
10 suppliers