TE Connectivity Rectangular Wire & Cable Connectors & Housings 102241-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 4.62 MM  [.182 INCH ] Connector Length : 10.16 MM  [.4 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 4.62 MM  [.182 INCH ] Connector Length : 10.16 MM  [.4 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 102241-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
102241-2
Rectangular Wire & Cable Connectors & Housings 102241-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 4.62 MM  [.182 INCH ] Connector Length : 10.16 MM  [.4 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 4.62 MM  [.182 INCH ]
  • Connector Length : 10.16 MM  [.4 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 6800904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6800904P
Wire Housings & Plugs 6800904P
TE Connectivity 102241-2

TE Connectivity 102241-2

Supplier's Site
Rectangular Connector Housings - A26983-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A26983-ND
Rectangular Connector Housings A26983-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365463-102241-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365463-102241-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365463-102241-2
Win Source Part Number: 1365463-102241-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Base Product Number: 102241 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Number of Rows: 1 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.100" (2.54mm)

Win Source Part Number: 1365463-102241-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod IV
Package: Bulk
Product Status: Active
Base Product Number: 102241
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)

Buy Now Datasheet
Rectangular Connector - 102241-2 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
102241-2
Rectangular Connector 102241-2
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Singapore, Singapore
3A Electronic Connector
340-102241-2
3A Electronic Connector 340-102241-2
4 Pos Receptacle, 2.54mm Pitch, 3A, Gold Copper, UL94 V-0 Product overview: 102241-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102241-2 can be used for catalog matching and distributor lookup.

4 Pos Receptacle, 2.54mm Pitch, 3A, Gold Copper, UL94 V-0 Product overview: 102241-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102241-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 102241-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
102241-2
Connectors Unreviewed 102241-2
04 MODIV HG COMP SR .100 POL

04 MODIV HG COMP SR .100 POL

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
102241-2
Connectors >> Rectangular Connectors Housings 102241-2
2.54mm 1x4P 4 1 不带 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x4P 4 1 不带 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Housing, Connector; Mod IV; Single; 4; 250 VAC; 3 A; 750 V Yes - 70085365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Connector; Mod IV; Single; 4; 250 VAC; 3 A; 750 V Yes
70085365
Housing, Connector; Mod IV; Single; 4; 250 VAC; 3 A; 750 V Yes 70085365
250 VAC, 3 A, -65 to +105°C Operating Temperature, Wire-Applied Housing Connector For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified. Sold without contacts — See Mod. IV contacts below.

250 VAC, 3 A, -65 to +105°C Operating Temperature, Wire-Applied Housing Connector
For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified.
Sold without contacts — See Mod. IV contacts below.

Supplier's Site
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity - 90F4911 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity
90F4911
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity 90F4911
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102241-2 6800904P A26983-ND 1365463-102241-2 102241-2 340-102241-2 102241-2 102241-2 70085365 90F4911
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector 3A Electronic Connector Connectors Unreviewed Connectors >> Rectangular Connectors Housings Housing, Connector; Mod IV; Single; 4; 250 VAC; 3 A; 750 V Yes Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Crimp Crimp
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-238-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103958-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 28AC6875 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details