.100 AMPMODU Headers, Housings & Contacts
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
03 MTE HDR SRST LATCH W/HLDWN
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 103670-2 | A28477-ND | 103670-2 | 95F1804 |
| Product Name | Header | Headers, Male Pins | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through-Hole | Through Hole Straight | ||
| Mounting | PCB | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |