TE Connectivity Wire-Board Connector Receptacle 10 Position, 2.54Mm; Product Range Amp - Te Connectivity 87456-6.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 10 Position, 2.54Mm; Product Range Amp - Te Connectivity - 29AC1650 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 10 Position, 2.54Mm; Product Range Amp - Te Connectivity
29AC1650
Wire-Board Connector Receptacle 10 Position, 2.54Mm; Product Range Amp - Te Connectivity 29AC1650
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1650
Product Name Wire-Board Connector Receptacle 10 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details