TE Connectivity
Connector Contacts
86773-7
Description
Configuration Features Compatible With Wire & Cable Type : FFC, Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Type : Splicing Contact Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Packaging Features Packaging Method : Strip
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : FFC, Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Type : Splicing Contact Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Packaging Features Packaging Method : Strip
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : FFC, Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Type : Splicing Contact Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Packaging Features Packaging Method : Strip
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : FFC, Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Mating Area Plating Material : Gold Flash
- Contact Type : Splicing Contact
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : .89 - 1.52 MM [.035 - .06 INCH ]
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Packaging Features
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
86773-7 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
10 to 12 AWG
View Details
4 suppliers
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details