TE Connectivity
Connector Contacts
86773-2
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire, FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Splicing Contact Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Packaging Features Packaging Method : Strip
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire, FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Splicing Contact Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Packaging Features Packaging Method : Strip
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire, FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Splicing Contact Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Packaging Features Packaging Method : Strip
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire, FFC
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness (MICIN) : 15
- Contact Type : Splicing Contact
- Contact Underplating Material : Nickel
Dimensions
- Compatible Insulation Diameter Range : .89 - 1.52 MM [.035 - .06 INCH ]
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Packaging Features
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
86773-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.6100 to 1.21 mm2
View Details