TE Connectivity SolderSleeve Shield Terminators 840574-000

Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 3.55 MM  [.139 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 3.55 MM  [.139 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 840574-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
840574-000
SolderSleeve Shield Terminators 840574-000
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 3.55 MM  [.139 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : White
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes

Contact Features


  • SolderSleeve Shield Terminator Contact Type : Pin

Dimensions


  • Expanded Inside Diameter (Min) : 3.55 MM  [.139 INCH ]
  • Recovered Inside Diameter (Max) : .58 MM  [.022 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator
  • Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 840574-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 014830-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 049092-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 013881-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 219271N005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details