TE Connectivity Power Cable Terminations 2-2819073-2

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 750 - 1750 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 25.34 - 38.76 MM  [.998 - 1.526 INCH ] Power Cable Termination Insulation Diameter : 40.64 - 62.23 MM  [1.6 - 2.45 INCH ] Sheath Outside Diameter : 69.85 MM  [2.75 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 750 - 1750 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 25.34 - 38.76 MM  [.998 - 1.526 INCH ] Power Cable Termination Insulation Diameter : 40.64 - 62.23 MM  [1.6 - 2.45 INCH ] Sheath Outside Diameter : 69.85 MM  [2.75 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2-2819073-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2-2819073-2
Power Cable Terminations 2-2819073-2
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 750 - 1750 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 25.34 - 38.76 MM  [.998 - 1.526 INCH ] Power Cable Termination Insulation Diameter : 40.64 - 62.23 MM  [1.6 - 2.45 INCH ] Sheath Outside Diameter : 69.85 MM  [2.75 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (AWGKC) : 750 - 1750
  • Length (Installed) : 482.6 MM  [19 INCH ]
  • Power Cable Termination Conductor Diameter : 25.34 - 38.76 MM  [.998 - 1.526 INCH ]
  • Power Cable Termination Insulation Diameter : 40.64 - 62.23 MM  [1.6 - 2.45 INCH ]
  • Sheath Outside Diameter : 69.85 MM  [2.75 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 35

Industry Standards


  • Design Specification : IEEE 48

Operation/Application


  • Application Type : Indoor

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : AMERICAS

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Mechanical Connectors Included : No
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
  • Shelf Life : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2-2819073-2
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 288775-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 179544N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 100291-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 024923-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details