TE Connectivity SolderSleeve Shield Terminators 152435-000

Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.169 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 29.3 MM  [1.15 INCH ] Recovered Inside Diameter (Max) : 2.01 MM  [.079 INCH ] Shield Outside Diameter (Min) : 2 MM  [.079 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.169 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 29.3 MM  [1.15 INCH ] Recovered Inside Diameter (Max) : 2.01 MM  [.079 INCH ] Shield Outside Diameter (Min) : 2 MM  [.079 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 152435-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
152435-000
SolderSleeve Shield Terminators 152435-000
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.169 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 29.3 MM  [1.15 INCH ] Recovered Inside Diameter (Max) : 2.01 MM  [.079 INCH ] Shield Outside Diameter (Min) : 2 MM  [.079 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105

Body Features


  • Lead Color : White
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded (W1)

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : XL Polyethylene

Dimensions


  • Compatible Jacket Diameter Range : 4.3 MM  [.169 INCH ]
  • Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ]
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 29.3 MM  [1.15 INCH ]
  • Recovered Inside Diameter (Max) : 2.01 MM  [.079 INCH ]
  • Shield Outside Diameter (Min) : 2 MM  [.079 INCH ]

Industry Standards


  • Government Qualified : No

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 152435-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 331448-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Coax Terminators - 221629-2 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
Power Cable Terminations - 097105-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 302018-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details