TE Connectivity Headers & Wire Housings 828548-4

Description
4P AMP QUICK STLEI
Request a Quote
Description
4P AMP QUICK STLEI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 828548-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
828548-4
Headers & Wire Housings 828548-4
4P AMP QUICK STLEI

4P AMP QUICK STLEI

Buy Now
Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 05AC9748 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
05AC9748
Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 05AC9748
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:AMP QUICK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:AMP QUICK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 828548-4 05AC9748
Product Name Headers & Wire Housings Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
1 1/4
Specs
Product Type IC Socket
View Details