TE Connectivity Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity 100159-1

Description
HARD METRIC CONNECTOR, PLUG, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: No
Description
HARD METRIC CONNECTOR, PLUG, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity - 52F5239 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity
52F5239
Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity 52F5239
HARD METRIC CONNECTOR, PLUG, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: No

HARD METRIC CONNECTOR, PLUG, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52F5239
Product Name Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102153-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details