TE Connectivity Rfi Power Line Filter, 10A, 0.36 Ma; Voltage Rating Corcom Te Connectivity 10ESB1

Description
RFI POWER LINE FILTER, 10A, 0.36 mA; Voltage Rating:250V; Current Rating:10A; Product Range:SB Series; Capacitance:1.001µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:360µA RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 10A, 0.36 mA; Voltage Rating:250V; Current Rating:10A; Product Range:SB Series; Capacitance:1.001µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:360µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 10A, 0.36 Ma; Voltage Rating Corcom Te Connectivity - 86R9379 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 0.36 Ma; Voltage Rating Corcom Te Connectivity
86R9379
Rfi Power Line Filter, 10A, 0.36 Ma; Voltage Rating Corcom Te Connectivity 86R9379
RFI POWER LINE FILTER, 10A, 0.36 mA; Voltage Rating:250V; Current Rating:10A; Product Range:SB Series; Capacitance:1.001µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:360µA RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 0.36 mA; Voltage Rating:250V; Current Rating:10A; Product Range:SB Series; Capacitance:1.001µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:360µA RoHS Compliant: Yes

Supplier's Site
Power Line Filter, Emi/rfi, 10A, 360Ua; Current Rating Corcom Te Connectivity - 71Y7224 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 10A, 360Ua; Current Rating Corcom Te Connectivity
71Y7224
Power Line Filter, Emi/rfi, 10A, 360Ua; Current Rating Corcom Te Connectivity 71Y7224
POWER LINE FILTER, EMI/RFI, 10A, 360UA; Current Rating:10A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.1mH; Capacitance:1.001µF; Leakage Current Max:360µA; Product Range:SB Series; RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 10A, 360UA; Current Rating:10A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.1mH; Capacitance:1.001µF; Leakage Current Max:360µA; Product Range:SB Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R9379
Product Name Rfi Power Line Filter, 10A, 0.36 Ma; Voltage Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details