TE Connectivity Power Line Filter Modules 15DCF10

Description
DC EMC/EMI Line Filter 15A AC Single Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 15A AC Single Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 15DCF10-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
15DCF10-ND
Power Line Filter Modules 15DCF10-ND
DC EMC/EMI Line Filter 15A AC Single Stage Threaded Post (8-32)

DC EMC/EMI Line Filter 15A AC Single Stage Threaded Post (8-32)

Buy Now Datasheet
Filter, Emi/rfi, 15A; Filter Applications Corcom Te Connectivity - 82K7932 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 15A; Filter Applications Corcom Te Connectivity
82K7932
Filter, Emi/rfi, 15A; Filter Applications Corcom Te Connectivity 82K7932
FILTER, EMI/RFI, 15A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

FILTER, EMI/RFI, 15A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet
LINE FILTER 80VDC 15A CHASS MNT - 793-15DCF10 - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 80VDC 15A CHASS MNT
793-15DCF10
LINE FILTER 80VDC 15A CHASS MNT 793-15DCF10
LINE FILTER 80VDC 15A CHASS MNT

LINE FILTER 80VDC 15A CHASS MNT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 15DCF10-ND 82K7932 793-15DCF10
Product Name Power Line Filter Modules Filter, Emi/rfi, 15A; Filter Applications Corcom Te Connectivity LINE FILTER 80VDC 15A CHASS MNT
Filter Type DC Single Phase
Package / Mounting Chassis Mount Chassis Mount
Product Standards CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UR CSA Mark (US, NRTL/C); CSA, TUV, UR
Rated Voltage 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details