TE Connectivity EMC Chokes 823174-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 280 G  [9.87 OZ ] Dimensions Product Height : 41.1 MM  [1.61 INCH ] Product Length : 66.1 MM  [2.6 INCH ] Product Width : 66.1 MM  [2.6 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 25 Operating Voltage (Max) (VDC) : 530 Overvoltage Category : II Industry Standards Certified To : IEC 60938-1/-2, UL 1446 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 280 G  [9.87 OZ ] Dimensions Product Height : 41.1 MM  [1.61 INCH ] Product Length : 66.1 MM  [2.6 INCH ] Product Width : 66.1 MM  [2.6 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 25 Operating Voltage (Max) (VDC) : 530 Overvoltage Category : II Industry Standards Certified To : IEC 60938-1/-2, UL 1446 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 823174-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
823174-SF
EMC Chokes 823174-SF
Body Features Product Orientation : Horizontal Product Weight : 280 G  [9.87 OZ ] Dimensions Product Height : 41.1 MM  [1.61 INCH ] Product Length : 66.1 MM  [2.6 INCH ] Product Width : 66.1 MM  [2.6 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 25 Operating Voltage (Max) (VDC) : 530 Overvoltage Category : II Industry Standards Certified To : IEC 60938-1/-2, UL 1446 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 280 G  [9.87 OZ ]

Dimensions


  • Product Height : 41.1 MM  [1.61 INCH ]
  • Product Length : 66.1 MM  [2.6 INCH ]
  • Product Width : 66.1 MM  [2.6 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 25
  • Operating Voltage (Max) (VDC) : 530
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC 60938-1/-2, UL 1446
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 823174-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Power Inductors - 1-2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details