TE Connectivity Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity 10EEB1

Description
FILTER, INLET, IEC, 10A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:350µH; Leakage Current Max:380µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, INLET, IEC, 10A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:350µH; Leakage Current Max:380µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 98K5203 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity
98K5203
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity 98K5203
FILTER, INLET, IEC, 10A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:350µH; Leakage Current Max:380µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 10A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:350µH; Leakage Current Max:380µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 98K5203
Product Name Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137069 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
IEC Filters - 2588679 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details