Body Features Product Orientation : Vertical Product Weight : 1200 G [42.32 OZ ]
Dimensions Product Height : 182 MM [7.16 INCH ] Product Length : 240 MM [9.44 INCH ] Product Width : 31 MM [1.22 INCH ]
Industry Standards Certified To : IEC 60938-3
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 1200 G [42.32 OZ ]
Dimensions Product Height : 182 MM [7.16 INCH ] Product Length : 240 MM [9.44 INCH ] Product Width : 31 MM [1.22 INCH ]
Industry Standards Certified To : IEC 60938-3
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Product Orientation : Vertical Product Weight : 1200 G [42.32 OZ ]
Dimensions Product Height : 182 MM [7.16 INCH ] Product Length : 240 MM [9.44 INCH ] Product Width : 31 MM [1.22 INCH ]
Industry Standards Certified To : IEC 60938-3
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Product Orientation : Vertical
Product Weight : 1200 G [42.32 OZ ]
Dimensions
Product Height : 182 MM [7.16 INCH ]
Product Length : 240 MM [9.44 INCH ]
Product Width : 31 MM [1.22 INCH ]
Industry Standards
Certified To : IEC 60938-3
Mechanical Attachment
Product Mount Type : Chassis Mount
Operation/Application
Cooling Method : Natural Convection
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]