TE Connectivity Power Line Filter Modules 130BCF10R

Description
Three Phase (Delta) EMC/EMI Line Filter 130A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 130A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM2160-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2160-ND
Power Line Filter Modules CCM2160-ND
Three Phase (Delta) EMC/EMI Line Filter 130A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 130A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 130A, 0.082A; Filter Applications Corcom Te Connectivity - 41T4857 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 130A, 0.082A; Filter Applications Corcom Te Connectivity
41T4857
Power Line Filter, 3 Phase, 130A, 0.082A; Filter Applications Corcom Te Connectivity 41T4857
POWER LINE FILTER, 3 PHASE, 130A, 0.082A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 130A, 0.082A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM2160-ND 41T4857
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 130A, 0.082A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details