Body Features Product Weight : 300 G [10.58 OZ ]
Dimensions Product Height : 35 MM [1.37 INCH ] Product Length : 133 MM [5.23 INCH ] Product Width : 59 MM [2.32 INCH ]
Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 16 Electrical Resistance to Ground (KOHM) : 680 Inductance L1 (MICHEN) : 4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 370 Overvoltage Category : II
Industry Standards Certified To : GB/T 15287, UL 60939-3, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Unfiltered Level Of Filtering : Inductor & Capacitor Output Termination Type : Threaded Stud
Body Features
- Product Weight : 300 G [10.58 OZ ]
Dimensions
- Product Height : 35 MM [1.37 INCH ]
- Product Length : 133 MM [5.23 INCH ]
- Product Width : 59 MM [2.32 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 1
- Capacitance Cx2 : .47
- Capacitance Cy1 : 4.7
- Current Rating (Max) (AMP) : 16
- Electrical Resistance to Ground (KOHM) : 680
- Inductance L1 (MICHEN) : 4
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 370
- Overvoltage Category : II
Industry Standards
- Certified To : GB/T 15287, UL 60939-3, IEC/EN 60939
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Filter Type : IEC Inlet Filter
- Filtering Requirements : Unfiltered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : Threaded Stud