TE Connectivity 3-Phase Filters 820849-SF

Description
Body Features Product Weight : 2.1 KG  [4.63 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 186 MM  [7.32 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 480 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 2.1 KG  [4.63 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 186 MM  [7.32 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 480 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 820849-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
820849-SF
3-Phase Filters 820849-SF
Body Features Product Weight : 2.1 KG  [4.63 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 186 MM  [7.32 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 480 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 2.1 KG  [4.63 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 180 MM  [7.08 INCH ]
  • Product Length : 186 MM  [7.32 INCH ]
  • Product Width : 65 MM  [2.55 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 50
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4
  • Operating Voltage (VAC) : 480
  • Overvoltage Category : III

Industry Standards


  • Certified To : IEC 60939-3, UL 60939-3
  • IP Rating : IP20
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 820849-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEHD10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter Modules - 10EB3-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers