TE Connectivity 9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR 1000APH12P

Description
9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR
Request a Quote
Description
9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR - 1000APH12P - Heilind Electronics, Inc.
Wilmington, MA, United States
9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR
1000APH12P
9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR 1000APH12P
9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR

9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR

Buy Now
Power Line Filter, 1Ka, 0.01A, 690Vac; Current Rating Corcom Te Connectivity - 75Y4019 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Ka, 0.01A, 690Vac; Current Rating Corcom Te Connectivity
75Y4019
Power Line Filter, 1Ka, 0.01A, 690Vac; Current Rating Corcom Te Connectivity 75Y4019
POWER LINE FILTER, 1KA, 0.01A, 690VAC; Current Rating:1kA; Voltage Rating:690VAC; Filter Type:3 Phase; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:10mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

POWER LINE FILTER, 1KA, 0.01A, 690VAC; Current Rating:1kA; Voltage Rating:690VAC; Filter Type:3 Phase; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:10mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1000APH12P 75Y4019
Product Name 9-1609148-0 1000APH12P=F8403 HC 3-PHASE PWR LINE FLTR Power Line Filter, 1Ka, 0.01A, 690Vac; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620196 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4216 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 6 amps
View Details
Power Line EMC Filters - RSHN-2020L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers