TE Connectivity Power Line Filter Modules 10EB3

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 10EB3-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
10EB3-ND
Power Line Filter Modules 10EB3-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
LINE FILTER 250VAC 10A CHASS MNT - 793-10EB3 - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 250VAC 10A CHASS MNT
793-10EB3
LINE FILTER 250VAC 10A CHASS MNT 793-10EB3
LINE FILTER 250VAC 10A CHASS MNT

LINE FILTER 250VAC 10A CHASS MNT

Supplier's Site
Filter, Emi/rfi, 10A, 360Ua; Filter Applications Corcom Te Connectivity - 17R2516 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 10A, 360Ua; Filter Applications Corcom Te Connectivity
17R2516
Filter, Emi/rfi, 10A, 360Ua; Filter Applications Corcom Te Connectivity 17R2516
FILTER, EMI/RFI, 10A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

FILTER, EMI/RFI, 10A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 10EB3-ND 793-10EB3 17R2516
Product Name Power Line Filter Modules LINE FILTER 250VAC 10A CHASS MNT Filter, Emi/rfi, 10A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
3-Phase Filters - 1-1609967-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details