TE Connectivity Passive Harmonic Filters 820380-SF

Description
Body Features Product Weight : 137 KG  [302.033 LB ] Dimensions Product Height : 15.2 MM  [.59 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 13.9 MM  [.54 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 208 Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Rated Load Power (KWATT) : 88.7 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5 Other Frame Size Code : G Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98%
Request a Quote Datasheet
Description
Body Features Product Weight : 137 KG  [302.033 LB ] Dimensions Product Height : 15.2 MM  [.59 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 13.9 MM  [.54 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 208 Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Rated Load Power (KWATT) : 88.7 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5 Other Frame Size Code : G Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 820380-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
820380-SF
Passive Harmonic Filters 820380-SF
Body Features Product Weight : 137 KG  [302.033 LB ] Dimensions Product Height : 15.2 MM  [.59 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 13.9 MM  [.54 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 208 Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Rated Load Power (KWATT) : 88.7 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5 Other Frame Size Code : G Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98%

Body Features


  • Product Weight : 137 KG  [302.033 LB ]

Dimensions


  • Product Height : 15.2 MM  [.59 INCH ]
  • Product Length : 34 MM  [1.33 INCH ]
  • Product Width : 13.9 MM  [.54 INCH ]

Electrical Characteristics


  • Motor Drive Input Current (AMP) : 208
  • Operating Voltage (Max) (VAC) : 415
  • Overvoltage Category : III
  • Rated Load Power (KWATT) : 88.7
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : EN 61558-2-20, UL/EN 61800-5-1
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 2000
  • Target THDi @ Rated Power (PCT) : < 5

Other


  • Frame Size Code : G

Product Type Features


  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal

Usage Conditions


  • Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR
  • Rated Voltage & Power Efficiency : >98%
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 820380-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443555-2 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3875 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0065 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4194 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details