TE Connectivity Power Line Filter Modules 10VW1

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1637-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1637-ND
Power Line Filter Modules CCM1637-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 10A, 820 Ua; Filter Applications Corcom Te Connectivity - 52K3870 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 820 Ua; Filter Applications Corcom Te Connectivity
52K3870
Rfi Power Line Filter, 10A, 820 Ua; Filter Applications Corcom Te Connectivity 52K3870
RFI POWER LINE FILTER, 10A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:W Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1637-ND 52K3870
Product Name Power Line Filter Modules Rfi Power Line Filter, 10A, 820 Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609008-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
EMI/RFI Filters (LC, RC Networks) - SBSMP5000153MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details