TE Connectivity PCB EMC Filters 819399-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 30 G  [1.05 OZ ] Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 51 MM  [2 INCH ] Product Width : 27.9 MM  [1.09 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 6.5 Operating Voltage (Max) (VDC) : 75 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 30 G  [1.05 OZ ] Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 51 MM  [2 INCH ] Product Width : 27.9 MM  [1.09 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 6.5 Operating Voltage (Max) (VDC) : 75 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB EMC Filters - 819399-SF - TE Connectivity
Berwyn, PA, United States
PCB EMC Filters
819399-SF
PCB EMC Filters 819399-SF
Body Features Product Orientation : Horizontal Product Weight : 30 G  [1.05 OZ ] Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 51 MM  [2 INCH ] Product Width : 27.9 MM  [1.09 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 6.5 Operating Voltage (Max) (VDC) : 75 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 30 G  [1.05 OZ ]

Dimensions


  • Product Height : 11.7 MM  [.46 INCH ]
  • Product Length : 51 MM  [2 INCH ]
  • Product Width : 27.9 MM  [1.09 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 6.5
  • Operating Voltage (Max) (VDC) : 75
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 819399-SF
Product Name PCB EMC Filters
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150KEHD10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609014-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3-Phase Filters - 1609071-5 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details